Vishay Intertechnology, Inc. Isolators - Optoisolators - Triac, SCR Output Optoisolators VOT8024AB-VT

Description
PHOTOTRIAC 800V ZC SMD4 VDE
Description
PHOTOTRIAC 800V ZC SMD4 VDE

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - VOT8024AB-VT - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
VOT8024AB-VT
Isolators - Optoisolators - Triac, SCR Output Optoisolators VOT8024AB-VT
PHOTOTRIAC 800V ZC SMD4 VDE

PHOTOTRIAC 800V ZC SMD4 VDE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number VOT8024AB-VT
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI1919X - kTB Solutions
Specs
Component Isolator
Frequency Range: 800 to 4300 MHz
Isolation 18 dB
View Details
Drop in Isolator 10 to 55MHz - UIYDI8080A - UIY Inc.
Specs
Component Isolator
Package Size 80mm x 80mm x 28mm
Frequency Range: 10 to 55 MHz
View Details