Skyworks Solutions, Inc. Isolators - Digital Isolators SI88641ED-IS

Description
DGTL ISO 5KV 4CH GEN PURP 24SOIC
Description
DGTL ISO 5KV 4CH GEN PURP 24SOIC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI88641ED-IS
Isolators - Digital Isolators SI88641ED-IS
DGTL ISO 5KV 4CH GEN PURP 24SOIC

DGTL ISO 5KV 4CH GEN PURP 24SOIC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI88641ED-IS
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC-32000-38000-10-K-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 32000 to 38000 MHz
Isolation 15 dB
View Details
Broadband Isolator drop in type 12 to 18GHz - UIYBDI815A - UIY Inc.
Specs
Component Isolator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 8000 to 12000 MHz
View Details