Toshiba Corporation Isolators - Optoisolators - Triac, SCR Output Optoisolators TLP265J(E

Description
X36 PB-F PHOTOCOUPLER SO6 ROHS B
Description
X36 PB-F PHOTOCOUPLER SO6 ROHS B

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - TLP265J(E - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
TLP265J(E
Isolators - Optoisolators - Triac, SCR Output Optoisolators TLP265J(E
X36 PB-F PHOTOCOUPLER SO6 ROHS B

X36 PB-F PHOTOCOUPLER SO6 ROHS B

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number TLP265J(E
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Circulators - NSC25R4 - kTB Solutions
Specs
Component Circulator
Frequency Range: 410 to 505 MHz
Isolation 18 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Drop in Circulator 56 to 86MHz - UIYBDC6060E - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 56 to 86 MHz
View Details