Toshiba Corporation Isolators - Optoisolators - Logic Output Optoisolators TLP2767(E

Description
HIGH SPEED LOGIC OUTPUT OPTOCOUP
Description
HIGH SPEED LOGIC OUTPUT OPTOCOUP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - TLP2767(E - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
TLP2767(E
Isolators - Optoisolators - Logic Output Optoisolators TLP2767(E
HIGH SPEED LOGIC OUTPUT OPTOCOUP

HIGH SPEED LOGIC OUTPUT OPTOCOUP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number TLP2767(E
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Dual Junction Drop in Isolator 200 to 3600MHz - UIYDDI5031A - UIY Inc.
Specs
Component Isolator
Package Size 50.8mm x 31.7mm x 8.6mm
Frequency Range: 200 to 3600 MHz
View Details
Coaxial Isolators - NCI6466H - kTB Solutions
Specs
Component Isolator
Frequency Range: 20 to 400 MHz
Isolation 18 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details