Vishay Intertechnology, Inc. Isolators - Optoisolators - Logic Output Optoisolators VOH1016AD-V

Description
OPTOISO 5KV OPEN COLLECTOR 6-DIP
Description
OPTOISO 5KV OPEN COLLECTOR 6-DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - VOH1016AD-V - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
VOH1016AD-V
Isolators - Optoisolators - Logic Output Optoisolators VOH1016AD-V
OPTOISO 5KV OPEN COLLECTOR 6-DIP

OPTOISO 5KV OPEN COLLECTOR 6-DIP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number VOH1016AD-V
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC1317C - kTB Solutions
Specs
Component Circulator
Frequency Range: 7000 to 13000 MHz
Isolation 16 dB
View Details
Microstrip Isolator 14 to 27.5GHz - UIYMI56A - UIY Inc.
Specs
Component Isolator
Package Size 5mm x 6mm x 3.5mm
Frequency Range: 14000 to 27500 MHz
View Details