Toshiba Corporation Isolators - Optoisolators - Logic Output Optoisolators TLP250H(TP1,F)

Description
X36 PB-F DRIVER COUPLER 8 GULL W
Description
X36 PB-F DRIVER COUPLER 8 GULL W

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - TLP250H(TP1,F) - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
TLP250H(TP1,F)
Isolators - Optoisolators - Logic Output Optoisolators TLP250H(TP1,F)
X36 PB-F DRIVER COUPLER 8 GULL W

X36 PB-F DRIVER COUPLER 8 GULL W

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number TLP250H(TP1,F)
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Circulators - NDC1620B - kTB Solutions
Specs
Component Circulator
Frequency Range: 6000 to 18000 MHz
Isolation 10 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Dual Junction Microstrip Circulator 14 to 18GHz - UIYDMC87B - UIY Inc.
Specs
Component Circulator
Package Size 8mm x 7mm x 2.5mm
Frequency Range: 14000 to 18000 MHz
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details