Mitsumi Electric Company, Ltd. Tactile Switches R-667834

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 2508-R-667834TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
2508-R-667834TR-ND
Tactile Switches 2508-R-667834TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
R-667834
Switches - Tactile Switches R-667834
SWITCH TACTILE, SPST-NO, 0.05A 1

SWITCH TACTILE, SPST-NO, 0.05A 1

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 2508-R-667834TR-ND R-667834
Product Name Tactile Switches Switches - Tactile Switches
Switch Type Dome Switch
Actuator Specifications Snap Dome Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

B3F Tactile Switch - B3F-3122-G - Aratas America LLC
Specs
Switch Dimensions 7.85 x 7.3 x 7.4 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1794 kg)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-4-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 486-3465-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Product Range Te Connectivity - 32AC5100 - Newark, An Avnet Company
Specs
Terminal Type Surface Mount Technology; Surface Mount
Features RoHS
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details