E-Switch, Inc. Tactile Switches TL1105JF100Q

Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL1105JF100Q
TACT, 50mA, SPST-NO, Off-(On), PC Pin

TACT, 50mA, SPST-NO, Off-(On), PC Pin

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL1105JF100Q
Tactile Switches TL1105JF100Q
Tactile Switches Thru hole 6mmx6mm SPST-NO 0.05A 50V

Tactile Switches Thru hole 6mmx6mm SPST-NO 0.05A 50V

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
TL1105JF100Q
Switches - Tactile Switches TL1105JF100Q
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL1105JF100Q TL1105JF100Q TL1105JF100Q
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins Solder Pin
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1825027-8 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
9 suppliers
Tactile Switches - 486-3690-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-RG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
H program - HDT - Pushbuttons - HDT-BL-WS-501 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details