APEM Components, Inc. Pushbutton Switches MJTPSHW

Description
Tact Switch DTSHW-66N-V-B
Request a Quote Datasheet
Description
Tact Switch DTSHW-66N-V-B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - MJTPSHW - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
MJTPSHW
Pushbutton Switches MJTPSHW
Tact Switch DTSHW-66N-V-B

Tact Switch DTSHW-66N-V-B

Buy Now
Shenzhen, China
Switches - Tactile Switches
MJTPSHW
Switches - Tactile Switches MJTPSHW
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tactile Switches - MJTPSHW - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
MJTPSHW
Tactile Switches MJTPSHW
Tactile Switches 6mm SMD MOUNT

Tactile Switches 6mm SMD MOUNT

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number MJTPSHW MJTPSHW MJTPSHW
Product Name Pushbutton Switches Switches - Tactile Switches Tactile Switches
Switch Type Tact Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1631 kg)
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9002-Y2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Tactile Switches - 36-5135-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
Light Touch Miniature Pushbutton - EB2011P-CH - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
View Details
5 suppliers
Dome Style, Sealed, Momentary Action Pushbutton - P9 - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details