E-Switch, Inc. Tactile Switches TL1105WF160QZBRACKET

Description
TACT
Request a Quote Datasheet
Description
TACT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TACT

TACT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL1105WF160QZBRACKET
Tactile Switches TL1105WF160QZBRACKET
Tactile Switches Tact Switch 50mA 12VDC, 160gf, 100 ohms max, 3.15mm actuator, bracket, black

Tactile Switches Tact Switch 50mA 12VDC, 160gf, 100 ohms max, 3.15mm actuator, bracket, black

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
TL1105WF160QZBRACKET
Switches - Tactile Switches TL1105WF160QZBRACKET
SWITCH TACTILE SPST-NO 50MA 12V

SWITCH TACTILE SPST-NO 50MA 12V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL1105WF160QZBRACKET TL1105WF160QZBRACKET TL1105WF160QZBRACKET
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Pin
Features RoHS
Max Current Rating 0.0500 amps 0.0500 amps
Max DC Voltage Rating 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
22mm Twin Touch Metal Operators - 2ATF1-P2-IO - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
3-Position, Momentary Action Pushbutton - P2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-G2G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers