C&K Components Switches - Tactile Switches PTS645VJK612LFS

Description
Win Source Part Number: 1376551-PTS645VJK612 LFS Category: Switches - Tactile Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: PTS645 Package: Bulk Product Status: Active Base Product Number: PTS645 Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9031 ECCN: EAR99 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Plunger for Cap Termination Style: PC Pin Mechanical Life: 100,000 Cycles Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Length, Right Angle: 6.15mm Actuator Orientation: Side Actuated Outline: 7.50mm x 7.10mm Illumination: Non-Illuminated Operating Force: 260gf Actuator Material: Polyamide (PA66), Nylon 6/6
Request a Quote Datasheet
Description
Win Source Part Number: 1376551-PTS645VJK612 LFS Category: Switches - Tactile Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: PTS645 Package: Bulk Product Status: Active Base Product Number: PTS645 Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9031 ECCN: EAR99 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Plunger for Cap Termination Style: PC Pin Mechanical Life: 100,000 Cycles Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Length, Right Angle: 6.15mm Actuator Orientation: Side Actuated Outline: 7.50mm x 7.10mm Illumination: Non-Illuminated Operating Force: 260gf Actuator Material: Polyamide (PA66), Nylon 6/6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches - 1376551-PTS645VJK612LFS - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1376551-PTS645VJK612LFS
Switches - Tactile Switches 1376551-PTS645VJK612LFS
Win Source Part Number: 1376551-PTS645VJK612 LFS Category: Switches - Tactile Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: PTS645 Package: Bulk Product Status: Active Base Product Number: PTS645 Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9031 ECCN: EAR99 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Plunger for Cap Termination Style: PC Pin Mechanical Life: 100,000 Cycles Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Length, Right Angle: 6.15mm Actuator Orientation: Side Actuated Outline: 7.50mm x 7.10mm Illumination: Non-Illuminated Operating Force: 260gf Actuator Material: Polyamide (PA66), Nylon 6/6

Win Source Part Number: 1376551-PTS645VJK612LFS
Category: Switches - Tactile Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: PTS645
Package: Bulk
Product Status: Active
Base Product Number: PTS645
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9031
ECCN: EAR99
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Plunger for Cap
Termination Style: PC Pin
Mechanical Life: 100,000 Cycles
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Length, Right Angle: 6.15mm
Actuator Orientation: Side Actuated
Outline: 7.50mm x 7.10mm
Illumination: Non-Illuminated
Operating Force: 260gf
Actuator Material: Polyamide (PA66), Nylon 6/6

Buy Now Datasheet
Tactile Switches - PTS645VJK612LFS - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
PTS645VJK612LFS
Tactile Switches PTS645VJK612LFS
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
PTS645VJK612LFS
Tactile Switches PTS645VJK612LFS
Tactile Switches PTS645VJK61-2 LFS

Tactile Switches PTS645VJK61-2 LFS

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
PTS645VJK612LFS
Switches - Tactile Switches PTS645VJK612LFS
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1376551-PTS645VJK612LFS PTS645VJK612LFS PTS645VJK612LFS PTS645VJK612LFS
Product Name Switches - Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg)
Max. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg)
Switch Function Off-Mom Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL3LB-5-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2506467-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
H program - HDT - Pushbuttons - HDT-BL-GN-801 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Light Touch Miniature Pushbutton - EB2061P-H-J21H - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
5 suppliers