E-Switch, Inc. Tactile Switches TL1100F260Q4JWHT

Description
Tactile Switches Thru hole 12mmx12mm WHT Cap
Datasheet
Description
Tactile Switches Thru hole 12mmx12mm WHT Cap
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
TL1100F260Q4JWHT
Tactile Switches TL1100F260Q4JWHT
Tactile Switches Thru hole 12mmx12mm WHT Cap

Tactile Switches Thru hole 12mmx12mm WHT Cap

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
TL1100F260Q4JWHT
Switches - Tactile Switches TL1100F260Q4JWHT
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number TL1100F260Q4JWHT TL1100F260Q4JWHT
Product Name Tactile Switches Switches - Tactile Switches
Terminal Type Solder Pin
Features RoHS
Min. Actuating Force 0.6 lbs (0.2549 kg) 0.6 lbs (0.2600 kg)
Max. Actuating Force 0.6 lbs (0.2549 kg) 0.6 lbs (0.2600 kg)
Max Current Rating 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
30mm Key Selector Push Buttons - AK2-3PB - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Capacitive Touch Switch - CS - OTTO Controls
Specs
Switch Type Touch-sensitive Switch
Min. Actuating Force 0.0 lbs (0.0 kg)
Max. Actuating Force 0.0 lbs (0.0 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-B2B - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers