C&K Components Switches - Tactile Switches RS187R05D4DSMTRT2

Description
SWITCH TACTILE SPST-NO 0.05A 12V
Description
SWITCH TACTILE SPST-NO 0.05A 12V

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Tactile Switches
RS187R05D4DSMTRT2
Switches - Tactile Switches RS187R05D4DSMTRT2
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches
Product Number RS187R05D4DSMTRT2
Product Name Switches - Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Twin Touch Metal Operators - 2ATF8-F2-IO - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
B3W Sealed Tactile Switch - B3W-4105 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.8 lbs (0.3497 kg)
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Capacitive Touch Switch - CS - OTTO Controls
Specs
Switch Type Touch-sensitive Switch
Min. Actuating Force 0.0 lbs (0.0 kg)
Max. Actuating Force 0.0 lbs (0.0 kg)
View Details