C&K Components Switches - Tactile Switches PTS647SN38SMTR2LFS

Description
TACT 4.5 X 4.5, 3.8 MM H, 1.0N,
Datasheet
Description
TACT 4.5 X 4.5, 3.8 MM H, 1.0N,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Tactile Switches
PTS647SN38SMTR2LFS
Switches - Tactile Switches PTS647SN38SMTR2LFS
TACT 4.5 X 4.5, 3.8 MM H, 1.0N,

TACT 4.5 X 4.5, 3.8 MM H, 1.0N,

Supplier's Site
Tact C&k Components - 08AK6890 - Newark, An Avnet Company
Chicago, IL, United States
Tact C&k Components
08AK6890
Tact C&k Components 08AK6890
TACT

TACT

Supplier's Site
Tactile Switches - PTS647SN38SMTR2LFS - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
PTS647SN38SMTR2LFS
Tactile Switches PTS647SN38SMTR2LFS
Tactile Switches 50mA 12VDC, 1.0N 3.8mm H, G leads

Tactile Switches 50mA 12VDC, 1.0N 3.8mm H, G leads

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number PTS647SN38SMTR2LFS 08AK6890 PTS647SN38SMTR2LFS
Product Name Switches - Tactile Switches Tact C&k Components Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Min. Actuating Force 0.2 lbs (0.1000 kg) 0.2 lbs (0.1000 kg)
Max. Actuating Force 0.2 lbs (0.1000 kg) 0.2 lbs (0.1000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton - LP5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.5 lbs (1.59 kg)
View Details
Tactile Switches - 486-7045-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Pushbutton - 21755342 - Radwell International
Schmersal Inc.
Specs
Switch Type Tact Switch
Switch Function Momentary Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-RHG2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers