Tactile Switches 6mm SQ 6.85mm ACTUTR
SWITCH TACTILE SPST-NO 0.05A 12V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | TL1105MF250Q | TL1105MF250Q |
| Product Name | Tactile Switches | Switches - Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Solder Pin | |
| Features | RoHS | |
| Min. Actuating Force | 0.6 lbs (0.2549 kg) | 0.6 lbs (0.2500 kg) |
| Max. Actuating Force | 0.6 lbs (0.2549 kg) | 0.6 lbs (0.2500 kg) |