Nidec Copal (USA) Corporation Switches - Tactile Switches SMTE3-01-Z

Description
Win Source Part Number: 1094609-SMTE3-01-Z Category: Switches>Tactile Switches Series: SMTE3 Termination Style: J Lead Features: Washable Package: Tube Standard Package: 50 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.50mm Contact Rating @ Voltage: 0.03A @ 24VDC Actuator Orientation: Top Actuated Outline: 7.00mm x 6.80mm Illumination: Non-Illuminated Operating Force: 200gf Mechanical Life: 100,000 Cycles Temperature Range - Operating: -25°C ~ 70°C Actuator Height off PCB, Vertical: 3.50mm Alternative Parts (Cross-Reference): B3SL-1022P; KSA1M211LFT; KSL1M211LFT; TL6100DF160QP; TL6100AF160QP; TL6700AF260QG; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Nidec Copal Electronics Base Product Number: SMTE3
Request a Quote Datasheet
Description
Win Source Part Number: 1094609-SMTE3-01-Z Category: Switches>Tactile Switches Series: SMTE3 Termination Style: J Lead Features: Washable Package: Tube Standard Package: 50 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.50mm Contact Rating @ Voltage: 0.03A @ 24VDC Actuator Orientation: Top Actuated Outline: 7.00mm x 6.80mm Illumination: Non-Illuminated Operating Force: 200gf Mechanical Life: 100,000 Cycles Temperature Range - Operating: -25°C ~ 70°C Actuator Height off PCB, Vertical: 3.50mm Alternative Parts (Cross-Reference): B3SL-1022P; KSA1M211LFT; KSL1M211LFT; TL6100DF160QP; TL6100AF160QP; TL6700AF260QG; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Nidec Copal Electronics Base Product Number: SMTE3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Tactile Switches
1094609-SMTE3-01-Z
Switches - Tactile Switches 1094609-SMTE3-01-Z
Win Source Part Number: 1094609-SMTE3-01-Z Category: Switches>Tactile Switches Series: SMTE3 Termination Style: J Lead Features: Washable Package: Tube Standard Package: 50 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.50mm Contact Rating @ Voltage: 0.03A @ 24VDC Actuator Orientation: Top Actuated Outline: 7.00mm x 6.80mm Illumination: Non-Illuminated Operating Force: 200gf Mechanical Life: 100,000 Cycles Temperature Range - Operating: -25°C ~ 70°C Actuator Height off PCB, Vertical: 3.50mm Alternative Parts (Cross-Reference): B3SL-1022P; KSA1M211LFT; KSL1M211LFT; TL6100DF160QP; TL6100AF160QP; TL6700AF260QG; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Nidec Copal Electronics Base Product Number: SMTE3

Win Source Part Number: 1094609-SMTE3-01-Z
Category: Switches>Tactile Switches
Series: SMTE3
Termination Style: J Lead
Features: Washable
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.50mm
Contact Rating @ Voltage: 0.03A @ 24VDC
Actuator Orientation: Top Actuated
Outline: 7.00mm x 6.80mm
Illumination: Non-Illuminated
Operating Force: 200gf
Mechanical Life: 100,000 Cycles
Temperature Range - Operating: -25°C ~ 70°C
Actuator Height off PCB, Vertical: 3.50mm
Alternative Parts (Cross-Reference): B3SL-1022P; KSA1M211LFT; KSL1M211LFT; TL6100DF160QP; TL6100AF160QP; TL6700AF260QG;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9031
Mfr: Nidec Copal Electronics
Base Product Number: SMTE3

Buy Now Datasheet
Tactile Switches - SMTE3-01-Z-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
SMTE3-01-Z-ND
Tactile Switches SMTE3-01-Z-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
SMTE3-01-Z
Switches - Tactile Switches SMTE3-01-Z
SWITCH TACTILE SPST-NO 0.03A 24V

SWITCH TACTILE SPST-NO 0.03A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1094609-SMTE3-01-Z SMTE3-01-Z-ND SMTE3-01-Z
Product Name Switches - Tactile Switches Tactile Switches Switches - Tactile Switches
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.4 lbs (0.2000 kg) 0.4 lbs (0.2000 kg) 0.4 lbs (0.2000 kg)
Max. Actuating Force 0.4 lbs (0.2000 kg) 0.4 lbs (0.2000 kg) 0.4 lbs (0.2000 kg)
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 36-5176-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL3LB-5-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Momentary Action, Single Step or Two Step Pushbutton - P4 - OTTO Controls
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT); SPDT 3 Terminal
Features DustProof; Weather resistant or waterproof
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-R2R - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers