E-Switch, Inc. Tactile Switches TL1105SPF160Q1CBLK

Description
TACT
Request a Quote Datasheet
Description
TACT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL1105SPF160Q1CBLK
TACT

TACT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL1105SPF160Q1CBLK
Tactile Switches TL1105SPF160Q1CBLK
Tactile Switches Thru hole 6mmx6mm BLK Cap

Tactile Switches Thru hole 6mmx6mm BLK Cap

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
TL1105SPF160Q1CBLK
Switches - Tactile Switches TL1105SPF160Q1CBLK
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL1105SPF160Q1CBLK TL1105SPF160Q1CBLK TL1105SPF160Q1CBLK
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches
Terminal Type Solder Pin
Features RoHS
Min. Actuating Force 0.4 lbs (0.1631 kg) 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1631 kg) 0.4 lbs (0.1600 kg)
Max Current Rating 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details
Tactile Switches - 486-4291-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
N program - NDT - Pushbutton - NDTGN/513D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
B3J Hinged Tactile Switch - B3J-6300 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers