E-Switch, Inc. Tactile Switches TL1220R3BBRWSTART

Description
TACT
Request a Quote Datasheet
Description
TACT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL1220R3BBRWSTART
TACT

TACT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL1220R3BBRWSTART
Tactile Switches TL1220R3BBRWSTART
Tactile Switches 10mm dia Illuminatd Tct Swtch

Tactile Switches 10mm dia Illuminatd Tct Swtch

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
TL1220R3BBRWSTART
Switches - Tactile Switches TL1220R3BBRWSTART
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL1220R3BBRWSTART TL1220R3BBRWSTART TL1220R3BBRWSTART
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Snap-In
Features Illuminated Switch; RoHS Illuminated Switch
Min. Actuating Force 0.4 lbs (0.1835 kg) 0.4 lbs (0.1800 kg)
Max. Actuating Force 0.4 lbs (0.1835 kg) 0.4 lbs (0.1800 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Vandal Resistant, Sealed, Alternate Action - P5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Tactile Switches - 486-4287-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
H program - HDL - Illuminated pushbutton - HDL-BL-GB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-3100P-B - Aratas America LLC
Specs
Switch Dimensions 1.2 x 3 x 3.2 mm
Terminal Type Surfece mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
7 suppliers