Win Source Part Number: 1011064-RS187N05A1DS
Category: Switches>Tactile Switches
Series: RS, COMAX
Termination Style: Gull Wing
Package: Bulk
Standard Package: 4,000
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Flush
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 5.20mm x 5.20mm
Illumination: Non-Illuminated
Operating Force: 180gf
Mechanical Life: 100,000 Cycles
Actuator Height off PCB, Vertical: 0.90mm
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: C&K
Other Names: RS-187N05A1-DSRT,RS-
Base Product Number: RS187N05
SWITCH TACTILE SPST-NO 0.05A 12V
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1011064-RS187N05A1DSRT | RS187N05A1DSRT |
| Product Name | Switches - Tactile Switches | Switches - Tactile Switches |
| Configuration | Normally Open (NO) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Min. Actuating Force | 0.4 lbs (0.1800 kg) | 0.4 lbs (0.1800 kg) |
| Max. Actuating Force | 0.4 lbs (0.1800 kg) | 0.4 lbs (0.1800 kg) |