APEM Components, Inc. Tactile Switches MJTPSJW67NTR

Description
Tactile Switches SW TACT SPST 0.05A 12VDC
Datasheet
Description
Tactile Switches SW TACT SPST 0.05A 12VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - MJTPSJW67NTR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
MJTPSJW67NTR
Tactile Switches MJTPSJW67NTR
Tactile Switches SW TACT SPST 0.05A 12VDC

Tactile Switches SW TACT SPST 0.05A 12VDC

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
MJTPSJW67NTR
Switches - Tactile Switches MJTPSJW67NTR
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number MJTPSJW67NTR MJTPSJW67NTR
Product Name Tactile Switches Switches - Tactile Switches
Features RoHS
Max Current Rating 0.0500 amps 0.0500 amps
Max DC Voltage Rating 12 volts
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2337242-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9000-G1N - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-048 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 486-7032-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers