Alps Alpine Tactile Switches SKTQADE010

Description
SWITCH TACTILE SPST-NO 0.05A 16V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 4809-SKTQADE010CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKTQADE010CT-ND
Tactile Switches 4809-SKTQADE010CT-ND
SWITCH TACTILE SPST-NO 0.05A 16V

SWITCH TACTILE SPST-NO 0.05A 16V

Buy Now Datasheet
Tactile Switches - 4809-SKTQADE010TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKTQADE010TR-ND
Tactile Switches 4809-SKTQADE010TR-ND
SWITCH TACTILE SPST-NO 0.05A 16V

SWITCH TACTILE SPST-NO 0.05A 16V

Buy Now Datasheet
Tactile Switches - 4809-SKTQADE010DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKTQADE010DKR-ND
Tactile Switches 4809-SKTQADE010DKR-ND
SWITCH TACTILE SPST-NO 0.05A 16V

SWITCH TACTILE SPST-NO 0.05A 16V

Buy Now Datasheet
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
SKTQADE010
Key/Switch >> Tactile Switches SKTQADE010
不带 5.3mm 4.25mm Round Button Brick nogging 5.4mm SPST 100MΩ 200,000 Times 16V 2.5N SMD Tactile Switches ROHS

不带 5.3mm 4.25mm Round Button Brick nogging 5.4mm SPST 100MΩ 200,000 Times 16V 2.5N SMD Tactile Switches ROHS

Supplier's Site Datasheet
Shenzhen, China
Switches - Tactile Switches
SKTQADE010
Switches - Tactile Switches SKTQADE010
SWITCH TACT SPST-NO .05A 16VDC

SWITCH TACT SPST-NO .05A 16VDC

Supplier's Site

Technical Specifications

  DigiKey DigiKey LCSC Electronics Technology (HK) Limited Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 4809-SKTQADE010CT-ND 4809-SKTQADE010TR-ND SKTQADE010 SKTQADE010
Product Name Tactile Switches Tactile Switches Key/Switch >> Tactile Switches Switches - Tactile Switches
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 5.40mm x 5.30mm 5.40mm x 5.30mm Height: 4.25mm x Length: 5.4mm x Width: 5.3mm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Tactile Switches - 1437566-4 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
N program - NDT - Pushbutton - NDTGR/WS/510D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
B3W Sealed Tactile Switch - B3W-1150 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6.6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
5 suppliers