NorComp D-Sub Connector Assemblies 680M13W3103L201

Description
13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1271-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1271-ND
D-Sub Connector Assemblies NOR1271-ND
13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector

13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
D Sub Combo Connector, Plug, Db-13W3; Product Range Norcomp - 94X3511 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Db-13W3; Product Range Norcomp
94X3511
D Sub Combo Connector, Plug, Db-13W3; Product Range Norcomp 94X3511
D SUB COMBO CONNECTOR, PLUG, DB-13W3; Product Range:680M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DB-13W3; Product Range:680M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site
Combo D-Sub Conn, Plug, Db-13W3, Cable Rohs Compliant Norcomp - 58AJ3044 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Db-13W3, Cable Rohs Compliant Norcomp
58AJ3044
Combo D-Sub Conn, Plug, Db-13W3, Cable Rohs Compliant Norcomp 58AJ3044
COMBO D-SUB CONN, PLUG, DB-13W3, CABLE ROHS COMPLIANT: YES

COMBO D-SUB CONN, PLUG, DB-13W3, CABLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NOR1271-ND 94X3511 58AJ3044
Product Name D-Sub Connector Assemblies D Sub Combo Connector, Plug, Db-13W3; Product Range Norcomp Combo D-Sub Conn, Plug, Db-13W3, Cable Rohs Compliant Norcomp
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details