OMEGA Engineering, Inc. Angle, Linear Position Measuring GP911-5-S

Description
ANALOG GAGING PROBE, -5 MM TO 5
Request a Quote Datasheet
Description
ANALOG GAGING PROBE, -5 MM TO 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 5880-GP911-5-S-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
5880-GP911-5-S-ND
Angle, Linear Position Measuring 5880-GP911-5-S-ND
ANALOG GAGING PROBE, -5 MM TO 5

ANALOG GAGING PROBE, -5 MM TO 5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 5880-GP911-5-S-ND
Product Name Angle, Linear Position Measuring
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Continuous-Time Switch Unipolar Switch - A1103ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details