DigiKey Datasheets for Coaxial Cables and Triaxial Cables
Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more
| Product Name | Notes |
|---|---|
| "COAX CABLE SMA TO SMA 6""" | |
| "COAX CABLE SMA TO SMA 9""" | |
| "COAX CBL 2.92MM TO SSMP 6""" | |
| "COAX CBL 3.5MM TO 3.5MM 24""" | |
| "COAX CBL 3.5MM TO 3.5MM 36""" | |
| "COAX CBL N-TYPE TO N-TYPE 24""" | |
| "COAX CBL N-TYPE TO N-TYPE 36""" | |
| "COAX CBL N-TYPE TO N-TYPE 6""" | |
| "COAX CBL SMA TO N-TYPE 24""" | |
| "COAX CBL SMA TO N-TYPE 36""" | |
| "COAX CBL SMA TO N-TYPE 6""" | |
| "COAX CBL SMA TO SMA 12""" | |
| "COAX CBL SMA TO SMA 18""" | |
| "COAX CBL SMA TO SMA 24""" | |
| "COAX CBL SMA TO SMA 36""" | |
| "COAX CBL SMP TO 2.92MM 12""" | |
| 0.141 FORMABLE NON-MAGNETIC CABL | |
| 100 OHM 3-SLOT TRB SOLDER/CLAMP | |
| 1553 TRB 3-LUG JACK BULKHEAD NON | |
| 1553 TRB 3-LUG JACK SOLDER WITH | |
| 1553 TRB 3-LUG JACK TO BLUNT CUT | |
| 1553 TRB 3-LUG JACK TO TRB 3-LUG | |
| 1553 TRB 3-LUG PLUG TO TRB 3-SLO | |
| 1553 TRB 3-SLOT PLUG TO BLUNT CU | |
| 1553 TRB 3-SLOT PLUG TO TRB 2-SL | |
| 1553 TRB 3-SLOT PLUG TO TRB 3-LU | |
| 1553 TRB 3-SLOT PLUG TO TRB 3-SL | |
| 1553 TRB 3-SLOT PLUG TO TRS SUBM | |
| 1553 TRB 3-SLOT PLUG TO TRT THRE | |
| 1553 TRS SUBMINIATURE PLUG TO BL | |
| 1553 TRS SUBMINIATURE PLUG TO TR | |
| 3-SLOT SOLDER/CLAMP PLUG TO PLUG | |
| 3-SLOT TRB FULL CRIMP PLUG TO PL | |
| 78 OHM 3-SLOT TRS SUBMINIATURE S | |
| 78 OHM BEND RELIEF 3-SLOT TRB SO | |
| 78 OHM TRT THREADED SOLDER/CLAM | |
| BEND RELIEF 3-LUG TRB JACK TO JA | |
| BEND RELIEF 3-LUG TRB JACK WITH | |
| BEND RELIEF 3-SLOT TRB PLUG TO B | |
| BEND RELIEF 3-SLOT TRB PLUG TO P | |
| BEND RELIEF 3-SLOT TRB PLUG WITH | |
| BEND RELIEF TRB PLUG TO BLUNT CU | |
| CBL COAX 0.141 NON-MAG 1=1' | |
| CBL COAX BLK PE JACKET 1=1' | |
| COAX CABLE SMA TO SMA 4' | |
| COAX CABLE SMA TO SMA 6' | |
| COAX CBL 2.92MM TO 2.92MM 4' | |
| COAX CBL 3.5MM TO 3.5MM 4' | |
| COAX CBL 3.5MM TO 3.5MM 5' | |
| COAX CBL N-TYPE TO N-TYPE 4' | |
| COAX CBL N-TYPE TO N-TYPE 5' | |
| COAX CBL SMA TO N-TYPE 4' | |
| COAX CBL SMA TO SMA 3.3' | |
| COAX CBL SMA TO SMA 6.6' | |
| FLEXIBLE INTERCONNEC, 40 GHZ | |
| FLEXIBLE INTERCONNECT, 40 GHZ | |
| HALOGEN FREE 1553 TRB 3-LUG JACK | |
| HALOGEN FREE 1553 TRB 3-SLOT PLU | |
| HALOGEN FREE 3-LUG TRB BULKHEAD | |
| HALOGEN FREE BEND RELIEF 3-LUG T | |
| HALOGEN FREE BEND RELIEF 3-SLOT | |
| HIGH TEMPERATURE 3-SLOT FULL CRI | |
| TRB 3-SLOT FULL CRIMP PLUG TO PL | |
| TRB 3-SLOT FULL CRIMP PLUG WITH | |
| TRB 3-SLOT RIGHT ANGLE PLUG WITH | |
| TRB JACK TO BLUNT CUT GENDERLESS | |
| TRB JACK TO TRB JACK 1553 CABLE | |
| TRB PLUG RIGHT ANGLE TO TRB PLUG | |
| TRB PLUG TO TRB PLUG RIGHT ANGLE | |
| TRS SUBMINIATURE PLUG TO TRB JAC | |
| VECTOR NETWORK ANALYZER (VNA) RU |
| << Prev | Next >> |