HUBER+SUHNER AG Coaxial Cable ENVIROFLEX_B58

Description
Coax RG58 PE 4.95mm 50Ohm BLK 100M
Request a Quote Datasheet
Description
Coax RG58 PE 4.95mm 50Ohm BLK 100M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 619588 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
619588
Coaxial Cable 619588
Coax RG58 PE 4.95mm 50Ohm BLK 100M

Coax RG58 PE 4.95mm 50Ohm BLK 100M

Supplier's Site
Coaxial Cables (RF) - 3628-ENVIROFLEX_B58-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3628-ENVIROFLEX_B58-ND
Coaxial Cables (RF) 3628-ENVIROFLEX_B58-ND
CABLE COAXIAL 50OHM BLK

CABLE COAXIAL 50OHM BLK

Buy Now Datasheet
Coaxial Cable, Rg58, 50 Ohm, 100M; Coaxial Cable Type Huber+Suhner - 50AC5141 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg58, 50 Ohm, 100M; Coaxial Cable Type Huber+Suhner
50AC5141
Coaxial Cable, Rg58, 50 Ohm, 100M; Coaxial Cable Type Huber+Suhner 50AC5141
COAXIAL CABLE, RG58, 50 OHM, 100M; Coaxial Cable Type:RG58; Wire Gauge:20AWG; Conductor Area CSA:0.64mm2; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:LSZH; Conductor RoHS Compliant: Yes

COAXIAL CABLE, RG58, 50 OHM, 100M; Coaxial Cable Type:RG58; Wire Gauge:20AWG; Conductor Area CSA:0.64mm2; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:LSZH; Conductor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number 619588 3628-ENVIROFLEX_B58-ND 50AC5141
Product Name Coaxial Cable Coaxial Cables (RF) Coaxial Cable, Rg58, 50 Ohm, 100M; Coaxial Cable Type Huber+Suhner
Application Networking
Cable Type Coaxial Coaxial
Standards / Certifications RoHS RoHS
Rated Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1248847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details