HUBER+SUHNER AG Coaxial Cables (RF) ENVIROFLEX_B400

Description
CABLE COAXIAL 50OHM
Request a Quote Datasheet
Description
CABLE COAXIAL 50OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 3628-ENVIROFLEX_B400-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3628-ENVIROFLEX_B400-ND
Coaxial Cables (RF) 3628-ENVIROFLEX_B400-ND
CABLE COAXIAL 50OHM

CABLE COAXIAL 50OHM

Buy Now Datasheet
Coaxial Cable, Rg400, 50 Ohm, 100M; Coaxial Cable Type Huber+Suhner - 50AC5140 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg400, 50 Ohm, 100M; Coaxial Cable Type Huber+Suhner
50AC5140
Coaxial Cable, Rg400, 50 Ohm, 100M; Coaxial Cable Type Huber+Suhner 50AC5140
COAXIAL CABLE, RG400, 50 OHM, 100M; Coaxial Cable Type:RG400; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:LSZH; Conductor RoHS Compliant: Yes

COAXIAL CABLE, RG400, 50 OHM, 100M; Coaxial Cable Type:RG400; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:LSZH; Conductor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number 3628-ENVIROFLEX_B400-ND 50AC5140
Product Name Coaxial Cables (RF) Coaxial Cable, Rg400, 50 Ohm, 100M; Coaxial Cable Type Huber+Suhner
Product Category Cable
Cable Jacket Polyethylene
Cable Conductor Copper, Silver Coated
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

OBD II Flat ribbon cable - QLC16079 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1368139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 328 ft (1000 dm)
View Details