TE Connectivity High Speed Digital & Data Cable CU8721-000

Description
Dimensions Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 50 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 50 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - CU8721-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
CU8721-000
High Speed Digital & Data Cable CU8721-000
Dimensions Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 50 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Dimensions


  • Wire Size (AWG) : 30

Electrical Characteristics


  • Impedance (OHM) : 50

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Coaxial Cables (RF) - CU8721-000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
CU8721-000-ND
Coaxial Cables (RF) CU8721-000-ND
Coaxial Cable 30 AWG 50 Ohms

Coaxial Cable 30 AWG 50 Ohms

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Network Cables Coaxial Cables and Triaxial Cables
Product Number CU8721-000 CU8721-000-ND
Product Name High Speed Digital & Data Cable Coaxial Cables (RF)
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 620590-003 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
High Speed Digital & Data Cable - 064460-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Modular Twisted Pair Cable Assemblies - 2178127-4 - TE Connectivity
Specs
Product Type Cloudsplitter Plug
Cable Type Twisted Pair
Cable Length 82.02 ft (250 dm)
View Details
3 suppliers
High Speed Digital & Data Cable - 638193-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -30 to 105 C (-22 to 221 F)
View Details