Coaxial Cable RG-316 Enter Number of Meters in Order Quantity 50 Ohms
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Cable Assemblies | Coaxial Cables and Triaxial Cables |
| Product Number | 2408122 | 3628-ENVIROFLEX_316-DS-ND |
| Product Name | Coaxial Cable | Coaxial Cables (RF) |
| Application | Networking | |
| Cable Type | Coaxial | |
| Standards / Certifications | RoHS | |
| Rated Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) |