DigiKey Datasheets for Coaxial Cables and Triaxial Cables

Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more

Page: 1 50 100 140 150 160 170 180 190 195 196 197 198 199 200 201 202 203
Product Name Notes
"Cable Assembly Coaxial 1.13mm OD Coaxial Cable 5.512"" (140.00mm)"
"Cable Assembly Coaxial 2.4mm to 2.4mm 36.00"" (914.40mm)"
"Cable Assembly Coaxial 2.4mm to 2.92mm 1.00mm OD Coaxial Cable 12.01"" (305.00mm)"
"Cable Assembly Coaxial 2.4mm to 2.92mm 1.00mm OD Coaxial Cable 5.984"" (152.00mm)"
"Cable Assembly Coaxial BNC to DIN RG-179 11.811"" (300.00mm)"
"Cable Assembly Coaxial BNC to MCX RG-179 10.000"" (254.00mm)"
"Cable Assembly Coaxial BNC to MCX RG-179 70.9"" (1.8m) 5.9'"
"Cable Assembly Coaxial BNC to MCX RG-316 19.69"" (500.00mm)"
"Cable Assembly Coaxial MMCX to N-Type RG-316 11.811"" (300.00mm)"
"Cable Assembly Coaxial RP-SMA to N-Type RG-58 48.0"" (1.2m) 4.0'"
"Cable Assembly Coaxial RP-SMA to RP-SMA RG-58 12.00"" (304.80mm)"
"Cable Assembly Coaxial SMA to SMA 19.69"" (500.00mm)"
"Cable Assembly Coaxial SMA to SMA 36.00"" (914.40mm)"
"Cable Assembly Coaxial SMA to SMA HP 190S 12.00"" (304.80mm)"
"Cable Assembly Coaxial SMA to SMA HP 190S 24.00"" (609.60mm)"
"Cable Assembly Coaxial SMA to SMA HP 190S 36.00"" (914.40mm)"
"Cable Assembly Coaxial SMA to SMA HP 190S 48.0"" (1.2m) 4.0'"
"Cable Assembly Coaxial SMA to SMA HP 190S 60.0"" (1.5m) 5.0'"
"Cable Assembly Coaxial U.FL (UMCC) to RP-SMA 1.13mm OD Coaxial Cable 2.756"" (70.00mm)"
"Cable Assembly Coaxial U.FL (UMCC) to RP-SMA 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"
"Cable Assembly Coaxial U.FL (UMCC) to RP-SMA 1.13mm OD Coaxial Cable 6.000"" (152.40mm)"
"Cable Assembly Coaxial U.FL (UMCC) to RP-SMA 1.37mm OD Coaxial Cable 2.756"" (70.00mm)"
"Cable Assembly Coaxial U.FL (UMCC) to RP-SMA RG-178 4.000"" (101.60mm)"
"Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 0.81mm OD Coaxial Cable 3.937"" (100.00mm)"
"Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"
"COAX CABLE SMA TO SMB 5"""
"COAX CABLE SMA TO SMP 3"""
"COAX CABLE SMA TO SMP 4"""
"COAX CABLE SMA TO SMP 6"""
"COAX CABLE SMA TO SMP 9"""
"COAX CABLE SMP TO SMP 3"""
"COAX CABLE SMP TO SMP 4"""
"COAX CABLE SMP TO SMP 6"""
"COAX CBL 1.85MM TO 1.85MM 24"""
"COAX CBL 1.85MM TO 1.85MM 36"""
"COAX CBL 2.4MM TO 2.4MM 24"""
"COAX CBL 2.4MM TO 2.4MM 36"""
"COAX CBL 2.92MM TO 2.92MM 19.6"""
"COAX CBL 2.92MM TO 2.92MM 24"""
"COAX CBL 2.92MM TO 2.92MM 36"""
"COAX CBL 3.5MM TO 3.5MM 19.6"""
"COAX CBL 3.5MM TO 3.5MM 24"""
"COAX CBL 3.5MM TO 3.5MM 25"""
"COAX CBL 3.5MM TO 3.5MM 36"""
"COAX CBL 3.5MM TO 3.5MM 38"""
"COAX CBL 3.5MM TO N-TYPE 19.6"""
"COAX CBL BNC TO BNC 36"""
"COAX CBL BNC TO MCX 12"""
"COAX CBL BNC TO MCX 36"""
"COAX CBL BNC TO MCX 5.9"""
"COAX CBL BNC TO SMA 12"""
"COAX CBL BNC TO SMA 24"""
"COAX CBL BNC TO SMA 36"""
"COAX CBL BNC TO SMA 5.9"""
"COAX CBL BNC TO SMB 12"""
"COAX CBL BNC TO SMB 19.6"""
"COAX CBL BNC TO SMB 24"""
"COAX CBL BNC TO SMB 36"""
"COAX CBL MCX TO MCX 12"""
"COAX CBL MCX TO MCX 5.9"""
"COAX CBL MCX TO MMCX 12"""
"COAX CBL MCX TO MMCX 5.9"""
"COAX CBL MCX TO N-TYPE 12"""
"COAX CBL MCX TO N-TYPE 5.9"""
"COAX CBL MCX TO SMA 12"""
"COAX CBL MCX TO SMA 5.9"""
"COAX CBL MCX TO SMA 7.8"""
"COAX CBL MCX TO TNC 12"""
"COAX CBL MCX TO TNC 5.9"""
"COAX CBL MHF1 TO SMA 7.2"""
"COAX CBL MMCX TO MMCX 12"""
"COAX CBL MMCX TO MMCX 5.9"""
"COAX CBL MMCX TO N-TYPE 12"""
"COAX CBL MMCX TO N-TYPE 5.9"""
"COAX CBL MMCX TO RP-SMA 12"""
"COAX CBL MMCX TO RP-SMA 5.9"""
"COAX CBL MMCX TO SMA 12"""
"COAX CBL MMCX TO SMA 5.9"""
"COAX CBL MMCX TO TNC 12"""
"COAX CBL MMCX TO TNC 5.9"""
"COAX CBL N-TYPE TO N-TYPE 12"""
"COAX CBL N-TYPE TO N-TYPE 19.6"""
"COAX CBL N-TYPE TO N-TYPE 24"""
"COAX CBL N-TYPE TO N-TYPE 36"""
"COAX CBL N-TYPE TO SMA 12"""
"COAX CBL N-TYPE TO SMA 24"""
"COAX CBL N-TYPE TO SMA 36"""
"COAX CBL N-TYPE TO SMA 5.9"""
"COAX CBL N-TYPE TO TNC 12"""
"COAX CBL N-TYPE TO TNC 5.9"""
"COAX CBL SMA TO MINI SMP 12"""
"COAX CBL SMA TO MINI SMP 24"""
"COAX CBL SMA TO MINI SMP 4"""
"COAX CBL SMA TO MINI SMP 9"""
"COAX CBL SMA TO MMCX 19.6"""
"COAX CBL SMA TO N-TYPE 12"""
"COAX CBL SMA TO N-TYPE 19.6"""
"COAX CBL SMA TO N-TYPE 24"""
"COAX CBL SMA TO N-TYPE 36"""
"COAX CBL SMA TO SMA 12"""
"COAX CBL SMA TO SMA 19.6"""
"COAX CBL SMA TO SMA 24"""
"COAX CBL SMA TO SMA 35.9"""
"COAX CBL SMA TO SMA 36"""
"COAX CBL SMA TO SMA 5.9"""
"COAX CBL SMA TO SMB 12"""
"COAX CBL SMA TO SMB 24"""
"COAX CBL SMA TO SMB 36"""
"COAX CBL SMA TO SMB 5.9"""
"COAX CBL SMA TO SMP 10"""
"COAX CBL SMA TO SMP 12"""
"COAX CBL SMA TO SMP 18"""
"COAX CBL SMA TO SMP 24"""
"COAX CBL SMA TO SMP 30"""
"COAX CBL SMA TO SMP 36"""
"COAX CBL SMA TO SSMC 12"""
"COAX CBL SMA TO TNC 12"""
"COAX CBL SMA TO TNC 5.9"""
"COAX CBL SMB TO SMB 11.8"""
"COAX CBL SMB TO SMB 12"""
"COAX CBL SMB TO SMB 24"""
"COAX CBL SMB TO SMB 36"""
"COAX CBL SMB TO SMB 5.9"""
"COAX CBL SMP TO SMP 18"""
"COAX CBL SMP TO SMP 24"""
"COAX CBL SMP TO SMP 30"""
"COAX CBL SMP TO SMP 36"""
"COAX CBL SSMC TO SSMC 6"""
"COAX CBL TNC TO TNC 12"""
"COAX CBL TNC TO TNC 19.6"""
"COAX CBL TNC TO TNC 24"""
"COAX CBL TNC TO TNC 36"""
"COAX CBL TNC TO TNC 5.9"""
10FT WIRELESS ANTENNA ADAPTER
50 OHM 50 GHZ RF CABLE ASSEMBLY
CA,RG400/U COAXIAL CABLE 50 OHM
CA,RG400/U COAXIALCBL 50OHM FOOT
CABLE ASSY, SPACE QUALIFIED, HPI
CABLE COAX RG303 1=1'
CABLE COAX RG400 26AWG 1'
CABLE COAXIAL 135OHM BLK
CABLE COAXIAL 50OHM BLK 328.1'
CABLE COAXIAL 50OHM BLK METER
CABLE COAXIAL 50OHM BLK
CABLE COAXIAL 50OHM METER
CABLE COAXIAL 50OHM
CABLE COAXIAL 75OHM
CABLE COAXIAL RG-11 METER
CABLE COAXIAL RG-11
CABLE COAXIAL RG-142B 18AWG
CABLE COAXIAL RG-174 26AWG 1000'
CABLE COAXIAL RG-174 26AWG 500'
CABLE COAXIAL RG-174
CABLE COAXIAL RG-178
CABLE COAXIAL RG-187
CABLE COAXIAL RG-188 26AWG 100'
CABLE COAXIAL RG-188 METER
CABLE COAXIAL RG-188
CABLE COAXIAL RG-188A 26AWG
CABLE COAXIAL RG-195
CABLE COAXIAL RG-196 METER
CABLE COAXIAL RG-196
CABLE COAXIAL RG-213 328.1'
CABLE COAXIAL RG-213 METER
CABLE COAXIAL RG-214 METER
CABLE COAXIAL RG-214
CABLE COAXIAL RG-217
CABLE COAXIAL RG-223 METER
CABLE COAXIAL RG-223
CABLE COAXIAL RG-303
CABLE COAXIAL RG-316 26AWG 100'
CABLE COAXIAL RG-316 26AWG
CABLE COAXIAL RG-316
CABLE COAXIAL RG-393 METER
CABLE COAXIAL RG-393
CABLE COAXIAL RG-58 500'
CABLE COAXIAL RG-58 50OHM
CABLE COAXIAL RG-58C
CABLE COAXIAL RG-59 22AWG 100'
CABLE COAXIAL RG-59 22AWG 1000'
CABLE COAXIAL RG-59 22AWG 500'
CABLE COAXIAL RG-59 75OHM
CABLE COAXIAL RG-59B 22AWG 500'
CABLE COAXIAL RG-6 18AWG 100'
CABLE COAXIAL RG-6 18AWG 1000'
CABLE COAXIAL RG-6 18AWG 500'
CABLE COAXIAL RG-62A 22AWG 100'
CABLE COAXIAL RG-62A 22AWG 500'
CABLE TWINAXIAL 95OHM BLK
CABLE TWINAXIAL RG-108 328.1'
CABLE TWINAXIAL RG-108 METER
CBL ASSY SMAPLUG-SMAPLUG 36
CBL ASSY SMAPLUG-SMAPLUG 48
CBL ASSY TYPE NPLUG-TYPE NPLUG 2
CBL ASSY TYPE NPLUG-TYPE NPLUG 3
CBL ASSY TYPE NPLUG-TYPE NPLUG 4
CBL ASSY TYPE NPLUG-TYPE NPLUG 6
CBL COAX BLK FRPE JACKET 1=1'
CBL COAX BLK PE JACKET 1=1'
CBL COAX BLK PVC JACKET 1=1'
CBL COAX FEP JACKET 1=1'
CBL COAX RG11A/U 75OHM 1=1'
CBL COAX RG142B/U COIL 100'
CBL COAX RG62A/U SPOOL 1000'
CBL COAX TAN FEP JACKET 1=1'
CBL COAX WHITE PTFE JACKET 1=1'
COAX CABLE BNC TO BNC 5'
COAX CABLE METER
COAX CABLE SMA TO SMA 4'
COAX CABLE SMA TO SMA 5'
COAX CABLE SMA TO SMA 6'
COAX CABLE SMA TO SMA 8'
COAX CABLE SMA TO SMP 4'
COAX CABLE SMA TO SMP 5'
COAX CABLE SMA TO SMP 6'
COAX CABLE TNC TO TNC 4'
COAX CABLE TNC TO TNC 5'
COAX CABLE
COAX CBL 1.85MM TO 1.85MM 4'
COAX CBL 2.4MM TO 2.4MM 3.3'
COAX CBL 2.4MM TO 2.4MM 4'
COAX CBL 2.4MM TO 2.4MM 4.9'
COAX CBL 2.92MM TO 2.92MM 3.3'
COAX CBL 2.92MM TO 2.92MM 4'
COAX CBL 2.92MM TO 2.92MM 4.9'
COAX CBL 3.5MM TO 3.5MM 13.1'
COAX CBL 3.5MM TO 3.5MM 16.4'
COAX CBL 3.5MM TO 3.5MM 3.3'
COAX CBL 3.5MM TO 3.5MM 4'
COAX CBL 3.5MM TO 3.5MM 4.9'
COAX CBL 3.5MM TO 3.5MM 6.6'
COAX CBL 3.5MM TO 3.5MM 8.2'
COAX CBL 3.5MM TO 3.5MM 9.8'
COAX CBL 3.5MM TO 3.5MM
COAX CBL 3.5MM TO N-TYPE 3.3'
COAX CBL 3.5MM TO N-TYPE 4.9'
COAX CBL BNC TO SMB 3.3'
COAX CBL N-TYPE TO N-TYPE 15'
COAX CBL N-TYPE TO N-TYPE 3.3'
COAX CBL N-TYPE TO N-TYPE 4'
COAX CBL N-TYPE TO N-TYPE 4.9'
COAX CBL N-TYPE TO N-TYPE 5'
COAX CBL N-TYPE TO N-TYPE 6'
COAX CBL N-TYPE TO N-TYPE 6.6'
COAX CBL N-TYPE TO N-TYPE 8.2'
COAX CBL RP-SMA TO N-TYPE
COAX CBL SMA TO N-TYPE 3.3'
COAX CBL SMA TO N-TYPE 4'
COAX CBL SMA TO N-TYPE 4.9'
COAX CBL SMA TO N-TYPE 5'
COAX CBL SMA TO N-TYPE 6.6'
COAX CBL SMA TO SMA 10'
COAX CBL SMA TO SMA 3.3'
COAX CBL SMA TO SMA 4.9'
COAX CBL SMA TO SMA 6.6'
COAX CBL SMB TO SMB 3.3'
COAX CBL TNC TO TNC 3.3'
COAX CBL TNC TO TNC 4.9'
COAX CBL TNC TO TNC 6.6'
Coaxial - Plenum Cable 50 Ohms
Coaxial Cable RG-142 Enter Number of Meters in Order Quantity 50 Ohms
Coaxial Cable RG-174 Enter Number of Meters in Order Quantity 50 Ohms
Coaxial Cable RG-178 Enter Number of Meters in Order Quantity 50 Ohms
Coaxial Cable RG-179 Enter Number of Meters in Order Quantity 75 Ohms
Coaxial Cable RG-214 Enter Number of Meters in Order Quantity 50 Ohms
Coaxial Cable RG-223 Enter Number of Meters in Order Quantity 50 Ohms
Coaxial Cable RG-316 Enter Number of Meters in Order Quantity 50 Ohms
Coaxial Cable RG-400 Enter Number of Meters in Order Quantity 50 Ohms
Coaxial Cable RG-58 Enter Number of Meters in Order Quantity 50 Ohms
Coaxial Cable RG-59 Enter Number of Meters in Order Quantity 75 Ohms
FLEXIBLE RG188 COAX CABLE SINGLE
M17/94-RG179 COAX CABLE
RG 174 NON MAGNETIC BULK CABLE
RG142B/U BULK COAXIAL CABLE M1
RG174A/U BULK COAXIAL CABLE FOOT
RG188A/U 50 OHM COAXIAL CABLE
RG8X FLEXIBLE COAX CABLE BLACK P
SPJ, 3,65 MM, 6 GHZ, PCC ENTRY,
SPJ, 4,1 MM, 6 GHZ, PCC ENTRY, 1
SPJ, 4,1 MM, 6 GHZ, PCC ENTRY, 2
SPJ, 4,1 MM, 6 GHZ, PCC ENTRY, 5
SPJ, 6.2 MM, 6 GHZ, PCC ENTRY, 1
SPJ, 6.2 MM, 6 GHZ, PCC ENTRY, 2
SPJ, 6.2 MM, 6 GHZ, PCC ENTRY, 5
STANDARD SMA CABLE, RG316, 2M LE
STANDARD SMA CABLE, RG58, 2M LEN
STANDARD SMB CABLE, RG316, 2M LE
STANDARD SMB CABLE, RG58, 2M LEN
SUPER FLEX INTERCONNECT, 18 GHZ

<< Prev Next >>