Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
SAMTECH, INC.
RF174-02SP1-02RP1-0152 -- COAXIAL CABLES (RF)
Samtech, Inc.
Coaxial Cables (RF)
RF174-02SP1-02RP1-0152
Description
"COAX CBL MCX TO MCX 5.9"""
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"COAX CBL MCX TO MCX 5.9"""
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
612-RF174-02SP1-02RP1-0152-ND
Coaxial Cables (RF)
612-RF174-02SP1-02RP1-0152-ND
"COAX CBL MCX TO MCX 5.9"""
"COAX CBL MCX TO MCX 5.9"""
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Cable Assemblies
Product Number
612-RF174-02SP1-02RP1-0152-ND
Product Name
Coaxial Cables (RF)
Application
RF
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Cable - 4 Pin 2.54 Runway Magnetic Cable Connector
View Details
TE Connectivity
RF Cable Assemblies
2411069-4
Specs
Application
RF
Product Type
UMCC GEN 4 Plug
Cable Length
0.6562 ft (2 dm)
View Details
2
suppliers
Mini-Circuits
Phase-Stable Flex Cable, DC-26.5 GHz., 4.0 ft. (1.2m)
CBN-4FT-SMSM+
Specs
Application
Instrumentation and Control
Cable Type
Coaxial
Connector Type
SMA-Male
View Details
2
suppliers
Interpower
Light Blue PVC Single Wire
55010835
Specs
Standards / Certifications
UL Recognized Component Mark (US and Canadian)
View Details