L-com, Inc. Coaxial Cables (RF) RG142B-1K

Description
CABLE COAXIAL RG-142B 18AWG
Request a Quote Datasheet
Description
CABLE COAXIAL RG-142B 18AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 5073-RG142B-1K-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
5073-RG142B-1K-ND
Coaxial Cables (RF) 5073-RG142B-1K-ND
CABLE COAXIAL RG-142B 18AWG

CABLE COAXIAL RG-142B 18AWG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Coaxial Cables and Triaxial Cables
Product Number 5073-RG142B-1K-ND
Product Name Coaxial Cables (RF)
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Steel, Copper Covered, Silver Coated
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Silver Plated Mini Coaxial Cable - CW2040-3295 P - Cooner Wire Company
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Braid
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details