Samtech, Inc. Coaxial Cables (RF) RF316-01RP1-03SP1-0152

Description
"COAX CBL MMCX TO SMA 5.9"""
Request a Quote Datasheet
Description
"COAX CBL MMCX TO SMA 5.9"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 612-RF316-01RP1-03SP1-0152-ND - DigiKey
Thief River Falls, MN, United States
"COAX CBL MMCX TO SMA 5.9"""

"COAX CBL MMCX TO SMA 5.9"""

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 612-RF316-01RP1-03SP1-0152-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/301-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Coaxial Cable - 1368135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 328 ft (1000 dm)
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details