Samtech, Inc. Coaxial Cables (RF) RF174-01SP1-04SP3-0610

Description
"COAX CBL BNC TO SMA 24"""
Request a Quote Datasheet
Description
"COAX CBL BNC TO SMA 24"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 612-RF174-01SP1-04SP3-0610-ND - DigiKey
Thief River Falls, MN, United States
"COAX CBL BNC TO SMA 24"""

"COAX CBL BNC TO SMA 24"""

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 612-RF174-01SP1-04SP3-0610-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-292-FM-36 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details