Win Source Part Number: 1373231-RN-UFL-SMA6
Category: Cable Assemblies - Coaxial Cables (RF)
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Bag
Product Status: Active
Features: Shielded
Base Product Number: RN-UFL-SMA6
HTSUS: 8544.20.0000
REACH Status: REACH Unaffected
ECCN: EAR99
Style: U.FL (UMCC) to RP-SMA
Color: Gray
Cable Type: 1.13mm OD Coaxial Cable
Frequency - Max: 5 GHz
Length: 6.000" (152.40mm)
1st Connector Mounting Type: Panel Mount
2nd Connector Mounting Type: Free Hanging (In-Line)
1st Connector: RP-SMA Jack
1st Contact Gender: Male
1st Connector Mounting Feature: Bulkhead - Front Side Nut
2nd Connector: U.FL (UMCC) Plug, Right Angle
2nd Contact Gender: Female
Overall Impedance: 50 Ohms
CBL ASSY U.FL-RPSMA JACK-PLUG 6" Product overview: RN-UFL-SMA6 from Microchip Technology is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-RN-UFL-SMA6 can be used for catalog matching and distributor lookup.
"Cable Assembly Coaxial U.FL (UMCC) to RP-SMA 1.13mm OD Coaxial Cable 6.000"" (152.40mm)"
RF Cable Assemblies 6" Coax Cable w/U.FL & RP SMA Connectors
RF / Coaxial Cable Assembly, SMA RP Bulkhead Jack, U.FL Plug, 6 ", 152.4 mm RoHS Compliant: Yes
- Radio Frequency Cable ROHS
CBL ASSY U.FL-RPSMA JACK-PLUG 6"
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1373231-RN-UFL-SMA6 | 456-RN-UFL-SMA6 | 740-1031-ND | RN-UFL-SMA6 | 28W2053 | RN-UFL-SMA6 | RN-UFL-SMA6 |
| Product Name | Cable Assemblies - Coaxial Cables (RF) | Cable Assembly | Coaxial Cables (RF) | RF Cable Assemblies | Rf / Coaxial Cable Assembly, Sma Rp Bulkhead Jack, U.fl Plug, 6 , 152.4 Mm Rohs Compliant Microchip | Radio Frequency Chip/Antenna >> Radio Frequency Cable | Cable Assemblies - Coaxial Cables (RF) |
| Cable Length | 0.5000 ft (1.52 dm) | 0.5000 ft (1.52 dm) | 0.5000 ft (1.52 dm) | ||||
| Connector Type | U.FL | ||||||
| Standards / Certifications | RoHS | RoHS | RoHS | RoHS |