Georg Fischer Piping Systems Ltd Datasheets for Pipe Fittings

Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more

Page: 1 9 10 11 12 13 14 15 16 17 18 19 20 21 28
Product Name Notes
Adaptor ABS BS Rp
Adaptor ABS metric Rp
Adaptor bush ABS BS R
Adaptor fitting ABS metric brass R
Adaptor nipple ABS Inch BS R
Adaptor socket nipple ABS BS R
Adaptor socket nipple ABS metric R
Barrel nipple ABS metric
Cap ABS metric / BS
Combined jointing face: flat and serrated
Connections for socket fusion
d20-110mm
d20-25mm
d20-63mm / brass / Female thread Rp
d20-63mm / brass / Male thread R
d20-63mm / Female thread Rp
d40-110mm / SDR11 / Jointing face flat
High Purity clean-room product ISO Class 5 (100)
Jointing face serrated SDR21/PN16
Jointing face with o-ring groove
PN10 High Purity clean-room product ISO Class 5 (100)
PN16
Reducing bush ABS metric Rp
Reducing bush ABS metric
Reducing bush short pattern ABS BS
SDR21/PN16 High Purity clean-room product ISO Class 5 (100)
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)
SDR33/PN10 High Purity clean-room product ISO Class 5 (100)
SDR33/PN10
Shrink cap PE black
Socket ABS metric Rp
SYGEF Union nut

<< Prev Next >>