CONTAIN-IT Plus termination fitting for socket fusion of PE80/PE100 pipes, with an outer pipe diameter of 20 mm, rated for 10 bar pressure, and featuring an EPDM seal. The fitting has a weight of 0.291 kg and dimensions D1=66 mm, Za=175 mm, Zi=206.0 mm, and Zie=174.0 mm. The part is designed for use in pipework systems requiring reliable fusion connections.
Connections for socket fusion
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 733964106 |
| Product Name | Fittings - others - termination-Fittings |
| Connection Type | Socket Fusion |