The SYGEF Plus reducer model 735908614 is a high-purity, ISO Class 5 (100) clean-room fitting made of PVDF-HP, designed for pressure-rated applications up to 16 bar with SDR21 wall thickness. It has a 75 mm nominal outside diameter on the larger end and a 40 mm nominal outside diameter on the smaller end, with a length of 68 mm and end face dimensions of 24 mm and 25 mm. The fitting uses an BCF, IR connection method and weighs 0.109 kg.
SDR21/PN16 High Purity clean-room product ISO Class 5 (100)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735908614 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |