The ecoFIT Flange Adaptor PE 80 with part number 733810109 is a flange adapter designed for jointing between polypropylene and steel piping systems using an EPDM O-ring gasket. It has a nominal diameter of 40 mm, an SDR of 11, and a pressure rating of 32 bar. The adapter measures 50 mm in outer diameter, 61 mm in flange diameter, 36 mm in bore diameter, 30 mm in length, and 13 mm in flange thickness, with a weight of 0.031 kg.
Jointing face with o-ring groove
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 733810109 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Socket Fusion; Mechanical |