The SYGEF Plus reducer model 735908613 is a high purity clean-room fitting made of PVDF-HP, rated for 16 bar pressure and conforming to SDR21 with ISO Class 5 (100) cleanliness standard. It features a 75 mm outer diameter and a 50 mm inner diameter, with overall length of 65 mm, and weighs 0.091 kg. The fitting uses BCF, IR compression fittings and maintains consistent dimensional tolerances across the series.
SDR21/PN16 High Purity clean-room product ISO Class 5 (100)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735908613 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |