Adaptor socket nipple in ABS with solvent cement spigot and taper male thread R, metric size 40 mm, rated for 10 bar pressure, 50 mm spigot diameter, and 66 mm overall length, weighing 0.072 kg.
Adaptor socket nipple ABS metric R
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 729910560 |
| Product Name | Fittings - Adapters-transitions |
| Fitting Type | Adapter Fitting; Nipple Fitting |