Georg Fischer Piping Systems Ltd Fittings - Reducers 735903026

Description
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Description
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SYGEF Plus flush style reducer, made of PVDF-HP, with a nominal diameter of 160 mm on the large end and 140 mm on the small end, rated for 10 bar pressure and designed for ISO Class 5 clean-room environments. It features long spigots compatible with IR-welding machines and weighs 0.580 kg. The part is machined and designed for clamping application.

Datasheet Summary
Powered by GS/AI

SYGEF Plus flush style reducer, made of PVDF-HP, with a nominal diameter of 160 mm on the large end and 140 mm on the small end, rated for 10 bar pressure and designed for ISO Class 5 clean-room environments. It features long spigots compatible with IR-welding machines and weighs 0.580 kg. The part is machined and designed for clamping application.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 735903026 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
735903026
Fittings - Reducers 735903026
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)

SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 735903026
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Unions - 161490640 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Mechanical
Material PVC/CPVC; PVC-U
View Details
Fittings - Couplers-Sockets - 158400006 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Coupling Fitting
Material PP; PE
Metric Size 114.00 mm (4.49 inch)
View Details
Fittings - Saddles - 193130814 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 40.00 mm (1.57 inch)
View Details
Fittings - Saddles - 193135110 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Metric Size 315.00 mm (12.4 inch)
View Details