Georg Fischer Piping Systems Ltd Fittings - Reducers 735903041

Description
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Description
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SYGEF Plus flush style reducer made of PVDF-HP for high purity clean-room environments, rated for 10 bar pressure, with inlet diameter 200 mm and outlet diameter 40 mm, designed for IR-welding compatibility with IR-225 and IR-315 machines, weighing 1.420 kg.

Datasheet Summary
Powered by GS/AI

SYGEF Plus flush style reducer made of PVDF-HP for high purity clean-room environments, rated for 10 bar pressure, with inlet diameter 200 mm and outlet diameter 40 mm, designed for IR-welding compatibility with IR-225 and IR-315 machines, weighing 1.420 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 735903041 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
735903041
Fittings - Reducers 735903041
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)

SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 735903041
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Unions - 161490632 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Mechanical
Material PVC/CPVC; PVC-U
View Details
Fittings - Saddles - 158001094 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 158001109 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193131534 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 250.00 mm (9.84 inch)
View Details