The ecoFIT Adaptor socket PE80 with model code 733910207 is a female thread Rp 3/4 inch fitting for plastic or metal connections, featuring a reinforcing ring in stainless steel (A2) and a fusion socket. It has a nominal diameter of 25 mm, a maximum operating pressure of 10 bar, and a maximum length of 910 mm. The part weighs 0.026 kg and has a socket bore of 39 mm with a mating depth of 7 mm and a washout length of 36 mm. It is designed for low mechanical stress applications and must not be used with thread sealing pastes harmful to polyethylene.
d20-63mm / Female thread Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 733910207 |
| Product Name | Fittings - Adapters-transitions |
| Fitting Type | Adapter Fitting |