Georg Fischer Piping Systems Ltd Fittings - Reducers 735903061

Description
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Description
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SYGEF Plus flush style reducer model 735903061 is a PVDF-HP fitting designed for high-purity clean-room applications conforming to ISO Class 5 (100). It has a nominal bore of 200 mm on the larger end and 225 mm on the smaller end, with an SDR of 33-21 and a pressure rating of 10 bar. The reducer is machined with long spigots suitable for IR-welding machines including IR-225 and IR-315. It weighs 1.850 kg and is intended for use in applications requiring chemical resistance and cleanliness.

Datasheet Summary
Powered by GS/AI

The SYGEF Plus flush style reducer model 735903061 is a PVDF-HP fitting designed for high-purity clean-room applications conforming to ISO Class 5 (100). It has a nominal bore of 200 mm on the larger end and 225 mm on the smaller end, with an SDR of 33-21 and a pressure rating of 10 bar. The reducer is machined with long spigots suitable for IR-welding machines including IR-225 and IR-315. It weighs 1.850 kg and is intended for use in applications requiring chemical resistance and cleanliness.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 735903061 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
735903061
Fittings - Reducers 735903061
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)

SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 735903061
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400151 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 185.00 mm (7.28 inch)
View Details
Fittings - Saddles - 193131548 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 280.00 mm (11.02 inch)
View Details
Fittings - Saddles - 193132559 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 315.00 mm (12.4 inch)
View Details
Fittings - Saddles - 158001064 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details