The SYGEF Plus reducer with part number 735908511 is a PN10, high-purity, clean-room fitting made of PVDF-HP, compliant with ISO Class 5 (100) standards. It has a nominal diameter of 90 mm on the larger end and 63 mm on the smaller end, with an SDR of 33. The fitting measures 908 mm in length, 511 mm in L1, and 0.149 kg in weight, with e=2.8 mm and e1=3.0 mm. The model is identified by FM code BCF, IR.
PN10 High Purity clean-room product ISO Class 5 (100)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735908511 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |