SYGEF Plus union bush for high-purity clean-room use, rated ISO Class 5 (100), made of PVDF-HP and designed for butt fusion with d75, d90, and d110 pipes. It has a buttress-shaped thread, a pressure rating of PN16, and SDR21. The part number corresponds to d25, with a nominal bore of 25 mm, a length of 59 mm, and a wall thickness of 2.4 mm. Weight is 0.056 kg.
SDR21/PN16 High Purity clean-room product ISO Class 5 (100)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735648628 |
| Product Name | Fittings - Unions |
| Fitting Type | Union Fitting |