The ecoFIT Adaptor union PE80 is a brass fitting with a male R-thread and fusion socket end, designed for joining polyethylene pipes in drinking water systems. It features a brass union nut and an NBR O-ring gasket compliant with drinking water applications. This specific model, identified by code 733580708, corresponds to a pipe size of 32mm DN with a thread of R 1 and an SDR of 11, rated for 10 bar pressure. The unit weighs 0.470 kg and has an O-ring dimension of 3.53x36.10mm with a maximum length of 64mm. The product is intended for use in systems requiring dezincification-resi
d20-63mm / brass / Male thread R
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 733580708 |
| Product Name | Fittings - Unions |
| Fitting Type | Union Fitting |