The 735240130 is a mechanical union fitting for socket fusion connections, designed for use with SYGEF Select PVDF-E inner pipes. It has an inner pipe diameter of 50 mm and an outer pipe diameter of 90 mm, rated for 16 bar internal pressure and compatible with PN6 PVC-U protective housing. The fitting includes a PVDF union and FKM sealing, weighs 11.925 kg, and measures 340 mm in ZA1, 425 mm in ZA2, and 119 mm in H height. The part is designed for easy installation and removal with a secure sealing system matched to the inner pipe.
Connections for socket fusion
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735240130 |
| Product Name | Fittings - Unions |
| Fitting Type | Union Fitting |