The ecoFIT Adaptor union PE80 with part number 733580707 is a brass fitting with a male thread R, designed for fusion socket connections in drinking water applications. It has a nominal diameter of 25mm and is rated for 10 bar pressure. The union includes an NBR O-ring gasket and is designed for use with PE80 piping. Its weight is 0.324 kg. The fitting conforms to standard thread dimensions for 3/4 inch and has a maximum gasket groove length of 65 mm.
d20-63mm / brass / Male thread R
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 733580707 |
| Product Name | Fittings - Unions |
| Fitting Type | Union Fitting |