Georg Fischer Piping Systems Ltd Fittings - Reducers 735903073

Description
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Description
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SYGEF Plus flush style reducer for high purity clean-room applications, ISO Class 5 (100), made of PVDF-HP, with a 160 mm inlet and 160 mm outlet, SDR33/21, PN10, designed for IR-welding compatibility with IR-225 and IR-315 machines. The part weighs 2.85 kg and has wall thicknesses e1=7.7 mm and e2=7.7 mm, with overall length L=102 mm, spigot lengths L1=54.0 mm and L2=37.5 mm.

Datasheet Summary
Powered by GS/AI

SYGEF Plus flush style reducer for high purity clean-room applications, ISO Class 5 (100), made of PVDF-HP, with a 160 mm inlet and 160 mm outlet, SDR33/21, PN10, designed for IR-welding compatibility with IR-225 and IR-315 machines. The part weighs 2.85 kg and has wall thicknesses e1=7.7 mm and e2=7.7 mm, with overall length L=102 mm, spigot lengths L1=54.0 mm and L2=37.5 mm.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 735903073 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
735903073
Fittings - Reducers 735903073
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)

SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 735903073
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001080 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193132548 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 280.00 mm (11.02 inch)
View Details
Fittings - Caps-end-Caps - 158400086 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP; PE
Metric Size 161.00 mm (6.34 inch)
View Details
Fittings - Saddles - 158001082 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details